41013 -- 5/16" LACQUERING BRUSH, CAMEL HAIR, 1-3/16" TRIM LENGTH, ROUND HANDLE
Weiler Abrasives
5/16" Lacquering Brush, Camel Hair, 1-3/16" Trim Length, Round Handle
41013
Description
5/16 in diameter
1-3/16 in trim length
Lacquered handle
Seamless Aluminum Ferrule
Round Black Handle
Description
5/16 in diameter
1-3/16 in trim length
Lacquered handle
Seamless Aluminum Ferrule
Round Black Handle
Datasheet
Suppliers
5/16" Lacquering Brush, Camel Hair, 1-3/16" Trim Length, Round Handle
41013
5/16 in diameter
1-3/16 in trim length
Lacquered handle
Seamless Aluminum Ferrule
Round Black Handle
- 5/16 in diameter
- 1-3/16 in trim length
- Lacquered handle
- Seamless Aluminum Ferrule
- Round Black Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
41013 |
|
Product Name
|
5/16" Lacquering Brush, Camel Hair, 1-3/16" Trim Length, Round Handle |
|
Specific Product Type / Shape
|
Artist (Detail, Forensic)
|
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
8.9 inch (226 mm)
|
|
Width
|
0.3200 inch (8.13 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details