41008 -- 1/4" MARKING BRUSH, BLACK BRISTLE, 1-1/4" TRIM LENGTH, LONG HANDLE
Weiler Abrasives
1/4" Marking Brush, Black Bristle, 1-1/4" Trim Length, Long Handle
41008
Description
1/4 in diameter
Black bristle color
1-1/4 in trim length
Lacquered handle
Description
1/4 in diameter
Black bristle color
1-1/4 in trim length
Lacquered handle
Datasheet
Suppliers
1/4" Marking Brush, Black Bristle, 1-1/4" Trim Length, Long Handle
41008
1/4 in diameter
Black bristle color
1-1/4 in trim length
Lacquered handle
- 1/4 in diameter
- Black bristle color
- 1-1/4 in trim length
- Lacquered handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
41008 |
|
Product Name
|
1/4" Marking Brush, Black Bristle, 1-1/4" Trim Length, Long Handle |
|
Specific Product Type / Shape
|
Artist (Detail, Forensic)
|
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
12.5 inch (317 mm)
|
|
Width
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.5 inch (63.5 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Brush Filament / Fill Material
Metal Wire
View Details