DEWALT Industrial Tool Co. 3 x 14 Row Angle Handle Carbon Wire Brush DW49705

Description
Wire Brushes: Scratch Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Wire Brushes: Scratch Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
3 x 14 Row Angle Handle Carbon Wire Brush - DW49705 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3 x 14 Row Angle Handle Carbon Wire Brush
DW49705
3 x 14 Row Angle Handle Carbon Wire Brush DW49705
Wire Brushes: Scratch Brushes Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Brushes: Scratch Brushes
Product Features

  • Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49705
Product Name 3 x 14 Row Angle Handle Carbon Wire Brush
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
4" x M10-1.25 HP .020 Carbon Cable Twist Wire Wheel - DW4935 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
Cup Brush Knot-twisted Wires with Ring, Double-row -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 8600 rpm
View Details