40140 -- VORTEC PRO 3" DISPOSABLE CHIP & OIL BRUSH, BLACK SYNTHETIC, 1-3/4" TRIM LENGTH, PLASTIC HANDLE
Weiler Abrasives
Vortec Pro 3" Disposable Chip & Oil Brush, Black Synthetic, 1-3/4" Trim Length, Plastic Handle
40140
Description
Inexpensive and multi-purpose brush
1-3/4 in trim length
1/2 in brush thickness
Red handle
Description
Inexpensive and multi-purpose brush
1-3/4 in trim length
1/2 in brush thickness
Red handle
Datasheet
Suppliers
Vortec Pro 3" Disposable Chip & Oil Brush, Black Synthetic, 1-3/4" Trim Length, Plastic Handle
40140
Inexpensive and multi-purpose brush
1-3/4 in trim length
1/2 in brush thickness
Red handle
- Inexpensive and multi-purpose brush
- 1-3/4 in trim length
- 1/2 in brush thickness
- Red handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40140 |
|
Product Name
|
Vortec Pro 3" Disposable Chip & Oil Brush, Black Synthetic, 1-3/4" Trim Length, Plastic Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Length
|
9.3 inch (236 mm)
|
|
Width
|
3.1 inch (78.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.8661 inch (22 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details