40101 -- 1-1/2" INDUSTRIAL VARNISH BRUSH, BLACK CHINA BRISTLE, 2" TRIM LENGTH, BLUE PLASTIC SASH
Weiler Abrasives
1-1/2" Industrial Varnish Brush, Black China Bristle, 2" Trim Length, Blue Plastic Sash
40101
Description
Comfortable black plastic handle
2 in trim length
7/16 in brush thickness
Heavily-Filled Brush
Description
Comfortable black plastic handle
2 in trim length
7/16 in brush thickness
Heavily-Filled Brush
Datasheet
Suppliers
1-1/2" Industrial Varnish Brush, Black China Bristle, 2" Trim Length, Blue Plastic Sash
40101
Comfortable black plastic handle
2 in trim length
7/16 in brush thickness
Heavily-Filled Brush
- Comfortable black plastic handle
- 2 in trim length
- 7/16 in brush thickness
- Heavily-Filled Brush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40101 |
|
Product Name
|
1-1/2" Industrial Varnish Brush, Black China Bristle, 2" Trim Length, Blue Plastic Sash |
|
Brush Filament / Fill Material
|
Natural Bristle / Hair
|
|
Length
|
9.6 inch (244 mm)
|
|
Width
|
1.8 inch (45.72 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.5512 inch (14 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Other Type / Shape; Knot Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.8750 inch (22.22 mm)
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Metal Wire
Outer / OD
48 inch (1219 mm)
View Details