40059 -- 2" VARNISH BRUSH, POLY/NYLON FILL, 2-3/4" TRIM LENGTH, RED FOAM HANDLE
Weiler Abrasives
2" Varnish Brush, Poly/Nylon Fill, 2-3/4" Trim Length, Red Foam Handle
40059
Description
Smooth paint flow
3/4 in thickness
2-3/4 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
Description
Smooth paint flow
3/4 in thickness
2-3/4 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
Datasheet
Suppliers
2" Varnish Brush, Poly/Nylon Fill, 2-3/4" Trim Length, Red Foam Handle
40059
Smooth paint flow
3/4 in thickness
2-3/4 in trim length
Red Foam Handle
Comfortable Foam Grip Handle
- Smooth paint flow
- 3/4 in thickness
- 2-3/4 in trim length
- Red Foam Handle
- Comfortable Foam Grip Handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
40059 |
|
Product Name
|
2" Varnish Brush, Poly/Nylon Fill, 2-3/4" Trim Length, Red Foam Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polystyrene;Nylon
|
|
Length
|
9.5 inch (241 mm)
|
|
Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1 to 2 inch (25.4 to 50.8 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details