48-52-1305 -- WIRE WHEEL BRUSH
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-1305
Description
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
-
Milwaukee Electric Tool Corporation
Datasheet
Description
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
Datasheet
Suppliers
BEVEL, KNOT TYPE
0.02 INCH THICKNESS WIRE SIZE
HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
4 INCH DIAMETER
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
SPEED RATING (RPM) 12000
- BEVEL, KNOT TYPE
- 0.02 INCH THICKNESS WIRE SIZE
- HEAVY DUTY SURFACE CLEANING, RUST REMOVAL, ROUGHENING, SPATTER REMOVAL, GRINDER WITH THREADED SPINDLE APPLICATION
- 4 INCH DIAMETER
- THREADED ARBOR HOLE MOUNTING TYPE
- 5/8 INCH-11 TPI ARBOR HOLE SIZE
- CARBON STEEL WIRE MATERIAL
- SPEED RATING (RPM) 12000
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
48-52-1305 |
|
Product Name
|
Wire Wheel Brush |
|
Brush Filament / Fill Material
|
Metal Wire
|
|
Rotary Speed
|
12000 rpm
|
|
Applications
|
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.9843 inch (25 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
3.9 inch (99.06 mm)
View Details