Eraser Company, Inc. ABR3F Eraser Fine Abraser Brush AA0610

Description
ABR3F Eraser Fine Abraser Brush Item # AA0610 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 7/8" long (22mm) Color Red
Description
ABR3F Eraser Fine Abraser Brush Item # AA0610 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 7/8" long (22mm) Color Red

Suppliers

Company
Product
Description
Supplier Links
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Syracuse, NY, USA
ABR3F Eraser Fine Abraser Brush
AA0610
ABR3F Eraser Fine Abraser Brush AA0610
ABR3F Eraser Fine Abraser Brush Item # AA0610 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 7/8" long (22mm) Color Red

ABR3F Eraser Fine Abraser Brush

Item # AA0610

Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.

Specifications

Grade

  • Fine

Overall Brush Length

  • 7/8" long (22mm)

Color

  • Red
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AA0610
Product Name ABR3F Eraser Fine Abraser Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
FybRglass® Wobble Wheel - AE0272 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details