Liberty Brush Manufacturing, LLC 22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush 5110722

Description
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush
Description
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush - 5110722 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush
5110722
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush 5110722
22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush

22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5110722
Product Name 22 inch - 18 S.R. 22/120 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 2878110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
ESP 3/4 010S, 3/4 Inch Solid End Brush - 43554 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
18 inch - Union Mix Scrub Brush w/ LP47 Plate - 60818LP47 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 18 inch (457 mm)
View Details