Abtex Corporation Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0807600

Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet
Description
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit - 0807600 - Abtex Corporation
Dresden, NY, USA
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
0807600
Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit 0807600
Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.

Supplier's Site Datasheet

Technical Specifications

  Abtex Corporation
Product Category Industrial Brushes
Product Number 0807600
Product Name Tube Type Brushing Tools, Tube Type Tools—Standard, Silicon Carbide Grit
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 1.5 inch (38.1 mm)
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2658699 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Silicon Carbide Rectangular Filament, Max Density -- Disc Brush - 0623710 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 4500 rpm
View Details
Wire Stripping Wheel - AC2042 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details