Eraser Company, Inc. BR0/C Eraser Coarse Stick Brush AA0130

Description
BR0/C Eraser Coarse Stick Brush Item # AA0130 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1/4" (6mmø)OD Color Blue
Description
BR0/C Eraser Coarse Stick Brush Item # AA0130 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1/4" (6mmø)OD Color Blue

Suppliers

Company
Product
Description
Supplier Links
BR0/C Eraser Coarse Stick Brush - AA0130 - Eraser Company, Inc.
Syracuse, NY, USA
BR0/C Eraser Coarse Stick Brush
AA0130
BR0/C Eraser Coarse Stick Brush AA0130
BR0/C Eraser Coarse Stick Brush Item # AA0130 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1/4" (6mmø)OD Color Blue

BR0/C Eraser Coarse Stick Brush

Item # AA0130

Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.

Specifications

Grade

  • Coarse

Overall Brush Length

  • 5 1/2" long (140mm)

Diameter

  • 1/4" (6mmø)OD

Color

  • Blue
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AA0130
Product Name BR0/C Eraser Coarse Stick Brush
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Filament, Max Density -- Disc Brush - 0637810 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Rotary Speed 3500 rpm
View Details
E124 Nylon Refill - IA0410 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Applications Cleaning and Surface Conditioning
View Details
3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Paint Brushes - Round Wire Chip Paint Brush - 08091 - Tanis Incorporated
Specs
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Round Wire Chip Paint Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 9 inch (229 mm)
View Details