12406 -- 4" SINGLE ROW KNOT WIRE CUP BRUSH, .014" STAINLESS STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Single Row Knot Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
12406
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Description
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Datasheet
Suppliers
4" Single Row Knot Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut
12406
Provides Heavy-Duty Brushing Action with Some Flexibility
Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
- Provides Heavy-Duty Brushing Action with Some Flexibility
- Ideal for Demanding Cleaning Applications on Relatively Flat Surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12406 |
|
Product Name
|
4" Single Row Knot Wire Cup Brush, .014" Stainless Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
3.7 inch (93.98 mm)
|
|
Width
|
3.75 inch (95.25 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Antistatic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
4 inch (102 mm)
Width
4.05 inch (103 mm)
View Details