Weiler Abrasives Flap Disc 1290180

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290180 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 36 Grit, 7/8 in Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290180 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 36 Grit, 7/8 in Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 1290180 - Reid Supply
Norton Shores, MI, United States
Flap Disc
1290180
Flap Disc 1290180
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290180 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 36 Grit, 7/8 in Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 1290180 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 36 Grit, 7/8 in Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 1290180
Product Name Flap Disc
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Sealer Sanding Sponge - 63642552870 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3.75 inch (95.25 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-31329 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details
Mounted Flap Wheels - PC202 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details