12276P -- 5" SINGLE ROW KNOT WIRE CUP BRUSH, .023" STEEL FILL, 5/8"-11 UNC NUT, RETAIL PACK
Weiler Abrasives
5" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
12276P
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Suppliers
5" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut, Retail Pack
12276P
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12276P |
|
Product Name
|
5" Single Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut, Retail Pack |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6.75 inch (171 mm)
|
|
Width
|
6.75 inch (171 mm)
|
|
Trim Length
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Antistatic
Length
4.13 inch (105 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
11.9 inch (302 mm)
Width
11.95 inch (304 mm)
View Details