Eraser Company, Inc. BR2/C Eraser Coarse Stick Brush AA0128

Description
BR2/C Eraser Coarse Stick Brush Item # AA0128 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1"(25mmø)OD Color Blue
Description
BR2/C Eraser Coarse Stick Brush Item # AA0128 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1"(25mmø)OD Color Blue

Suppliers

Company
Product
Description
Supplier Links
BR2/C Eraser Coarse Stick Brush - AA0128 - Eraser Company, Inc.
Syracuse, NY, USA
BR2/C Eraser Coarse Stick Brush
AA0128
BR2/C Eraser Coarse Stick Brush AA0128
BR2/C Eraser Coarse Stick Brush Item # AA0128 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Coarse Overall Brush Length 5 1/2" long (140mm) Diameter 1"(25mmø)OD Color Blue

BR2/C Eraser Coarse Stick Brush

Item # AA0128

Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.

Specifications

Grade

  • Coarse

Overall Brush Length

  • 5 1/2" long (140mm)

Diameter

  • 1"(25mmø)OD

Color

  • Blue
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AA0128
Product Name BR2/C Eraser Coarse Stick Brush
Brush Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic); Other Type / Shape; Abraser Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details
K3016S, 3 Inch Knot Wheel - 42154 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details