Oil-Rite Corp. Round Brush 1" Stainless Steel Bristles, 1/8" Female NPT Inlet B536-22

Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, part no. B536-21).
Description
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, part no. B536-21).

Suppliers

Company
Product
Description
Supplier Links
Round Brush 1
Manitowoc, WI, United States
Round Brush 1" Stainless Steel Bristles, 1/8" Female NPT Inlet
B536-22
Round Brush 1" Stainless Steel Bristles, 1/8" Female NPT Inlet B536-22
Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, part no. B536-21).

Round Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach to a mounting shank or directly to a supply line. The bristles are stainless steel (nylon is also available, part no. B536-21).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B536-22
Product Name Round Brush 1" Stainless Steel Bristles, 1/8" Female NPT Inlet
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110705 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Dock Leveler Seal - F590CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 3 inch (76.2 mm)
Applications Sealing Gaps
View Details