Maryland Brush Company, Inc. TSW 3/4 N, 3/4 Inch Nylon Hand Tube Brush 45121

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/4 N, 3/4 inch Nylon Hand Tube Brush, .0118 Nylon, 3 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/4 N, 3/4 inch Nylon Hand Tube Brush, .0118 Nylon, 3 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 3/4 N, 3/4 Inch Nylon Hand Tube Brush - 45121 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 3/4 N, 3/4 Inch Nylon Hand Tube Brush
45121
TSW 3/4 N, 3/4 Inch Nylon Hand Tube Brush 45121
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/4 N, 3/4 inch Nylon Hand Tube Brush, .0118 Nylon, 3 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 3/4 N, 3/4 inch Nylon Hand Tube Brush, .0118 Nylon, 3 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45121
Product Name TSW 3/4 N, 3/4 Inch Nylon Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Scrubbing Brushes - 1787661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
EC3006S, 3 Inch Circular End Brush - 43632 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 15000 rpm
View Details
26 inch - 18 S.R. 50/80 Grit Cyl. Scrub Brush - 1341826 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 26 inch (660 mm)
View Details