Weidmuller Cable Gland, M40, Brass, 25Mm; Product Range Weidmuller VG M40 - MS 68

Description
CABLE GLAND, M40, BRASS, 25MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M40, BRASS, 25MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M40, Brass, 25Mm; Product Range Weidmuller - 64AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M40, Brass, 25Mm; Product Range Weidmuller
64AC0203
Cable Gland, M40, Brass, 25Mm; Product Range Weidmuller 64AC0203
CABLE GLAND, M40, BRASS, 25MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

CABLE GLAND, M40, BRASS, 25MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0203
Product Name Cable Gland, M40, Brass, 25Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220800 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.6732 inch (17.1 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details