Weidmuller Cable Gland, M40, Nylon 6, 28Mm; Product Range Weidmuller VG M40-1/K68

Description
CABLE GLAND, M40, NYLON 6, 28MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:19mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M40, NYLON 6, 28MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:19mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M40, Nylon 6, 28Mm; Product Range Weidmuller - 64AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M40, Nylon 6, 28Mm; Product Range Weidmuller
64AC0204
Cable Gland, M40, Nylon 6, 28Mm; Product Range Weidmuller 64AC0204
CABLE GLAND, M40, NYLON 6, 28MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:19mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

CABLE GLAND, M40, NYLON 6, 28MM; Product Range:RockStar Series; Thread Size - Metric:M40; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:19mm; Cable Diameter Max:28mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0204
Product Name Cable Gland, M40, Nylon 6, 28Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601019R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2559 inch (6.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249654 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details