Weidmuller Cable Gland, M32, Brass, 18Mm; Product Range Weidmuller VG M32 - MS 68

Description
CABLE GLAND, M32, BRASS, 18MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M32, BRASS, 18MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M32, Brass, 18Mm; Product Range Weidmuller - 64AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Brass, 18Mm; Product Range Weidmuller
64AC0200
Cable Gland, M32, Brass, 18Mm; Product Range Weidmuller 64AC0200
CABLE GLAND, M32, BRASS, 18MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

CABLE GLAND, M32, BRASS, 18MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:13mm; Cable Diameter Max:18mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0200
Product Name Cable Gland, M32, Brass, 18Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601184R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
EMC Cable Gland - 4264116 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details