Weidmuller Cable Gland, M32, Nylon 6, 25Mm; Product Range Weidmuller VG M32 - K 68

Description
CABLE GLAND, M32, NYLON 6, 25MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M32, NYLON 6, 25MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M32, Nylon 6, 25Mm; Product Range Weidmuller - 64AC0199 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Nylon 6, 25Mm; Product Range Weidmuller
64AC0199
Cable Gland, M32, Nylon 6, 25Mm; Product Range Weidmuller 64AC0199
CABLE GLAND, M32, NYLON 6, 25MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes

CABLE GLAND, M32, NYLON 6, 25MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP54, IP66, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0199
Product Name Cable Gland, M32, Nylon 6, 25Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 4220852 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details