Weidmuller Cable Gland, M32, Brass, 21Mm; Product Range Weidmuller VG M32-1/MS68

Description
CABLE GLAND, M32, BRASS, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M32, BRASS, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M32, Brass, 21Mm; Product Range Weidmuller - 64AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, Brass, 21Mm; Product Range Weidmuller
64AC0202
Cable Gland, M32, Brass, 21Mm; Product Range Weidmuller 64AC0202
CABLE GLAND, M32, BRASS, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

CABLE GLAND, M32, BRASS, 21MM; Product Range:RockStar Series; Thread Size - Metric:M32; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:15mm; Cable Diameter Max:21mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0202
Product Name Cable Gland, M32, Brass, 21Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details