Weidmuller Cable Gland, M25, Brass, 17Mm; Product Range Weidmuller VG M25-1/MS68

Description
CABLE GLAND, M25, BRASS, 17MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25, BRASS, 17MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25, Brass, 17Mm; Product Range Weidmuller - 64AC0198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, Brass, 17Mm; Product Range Weidmuller
64AC0198
Cable Gland, M25, Brass, 17Mm; Product Range Weidmuller 64AC0198
CABLE GLAND, M25, BRASS, 17MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

CABLE GLAND, M25, BRASS, 17MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:11mm; Cable Diameter Max:17mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0198
Product Name Cable Gland, M25, Brass, 17Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

90°Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 2116799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details