Weidmuller Cable Gland, M20, Nylon 6, 12Mm; Product Range Weidmuller VG M20-1/K68

Description
CABLE GLAND, M20, NYLON 6, 12MM; Product Range:RockStar Series; Thread Size - Metric:M20; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M20, NYLON 6, 12MM; Product Range:RockStar Series; Thread Size - Metric:M20; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M20, Nylon 6, 12Mm; Product Range Weidmuller - 64AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, Nylon 6, 12Mm; Product Range Weidmuller
64AC0194
Cable Gland, M20, Nylon 6, 12Mm; Product Range Weidmuller 64AC0194
CABLE GLAND, M20, NYLON 6, 12MM; Product Range:RockStar Series; Thread Size - Metric:M20; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

CABLE GLAND, M20, NYLON 6, 12MM; Product Range:RockStar Series; Thread Size - Metric:M20; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; IP / NEMA Rating:IP67, IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0194
Product Name Cable Gland, M20, Nylon 6, 12Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2705218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details