Weidmuller TERMOPTO Solid-State Relay 6 mm Width TOS 110VDC/48VDC 0,1A

Description
The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable cross-connection. The option between 10 input voltages and 3 output voltages as well as screw or PUSH IN connection enables 60 versions for various applications. The integrated protective circuit ensures sufficient protection in applications with ohmic as well as slightly inductive and capacitive loads. For purely inductive, capacitive or comparable loads with high switch-on and switch-off peaks, such as solenoid valves or filament lamps, ensure that the module is dimensioned appropriately or an additional safeguard is used.
Description
The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable cross-connection. The option between 10 input voltages and 3 output voltages as well as screw or PUSH IN connection enables 60 versions for various applications. The integrated protective circuit ensures sufficient protection in applications with ohmic as well as slightly inductive and capacitive loads. For purely inductive, capacitive or comparable loads with high switch-on and switch-off peaks, such as solenoid valves or filament lamps, ensure that the module is dimensioned appropriately or an additional safeguard is used.

Suppliers

Company
Product
Description
Supplier Links
TERMOPTO Solid-State Relay 6 mm Width - TOS 110VDC/48VDC 0,1A - Weidmuller
Richmond, VA, USA
TERMOPTO Solid-State Relay 6 mm Width
TOS 110VDC/48VDC 0,1A
TERMOPTO Solid-State Relay 6 mm Width TOS 110VDC/48VDC 0,1A
The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable cross-connection. The option between 10 input voltages and 3 output voltages as well as screw or PUSH IN connection enables 60 versions for various applications. The integrated protective circuit ensures sufficient protection in applications with ohmic as well as slightly inductive and capacitive loads. For purely inductive, capacitive or comparable loads with high switch-on and switch-off peaks, such as solenoid valves or filament lamps, ensure that the module is dimensioned appropriately or an additional safeguard is used.

The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable cross-connection.
The option between 10 input voltages and 3 output voltages as well as screw or PUSH IN connection enables 60 versions for various applications.
The integrated protective circuit ensures sufficient protection in applications with ohmic as well as slightly inductive and capacitive loads. For purely inductive, capacitive or comparable loads with high switch-on and switch-off peaks, such as solenoid valves or filament lamps, ensure that the module is dimensioned appropriately or an additional safeguard is used.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Solid State Relays
Product Number TOS 110VDC/48VDC 0,1A
Product Name TERMOPTO Solid-State Relay 6 mm Width
Mounting Screw Connection
Features Reversing; Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details