"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) 4-SMD (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774887-G3VM-353D(TR)
Series: G3VM
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 ~ 350 V
Family Name: G3VM-353D
Categories: Relays
Manufacturer Package: 4-SMT
On-State Resistance (Maximum): 25 Ohm
Alternative Parts (Cross-Reference): G3VM-353D;
Introduction Date: April 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Solid State Relays - PCB Mount 350V, SPST-NC, SMD4 SMT 150mA 15ohm 85pF
MOSFET SMT Tape & Reel Relay
SSR RELAY SPST-NC 150MA 0-350V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z8602TR-ND | 774887-G3VM-353D(TR) | G3VM-353D(TR) | 34R7787 | G3VM-353D(TR) |
| Product Name | Solid State Relays | Solid State Relays - G3VM-353D(TR) | Solid State Relays - PCB Mount | Mosfet Smt Tape & Reel Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount | ||
| Switch Configuration | FormB | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |