SU3D7UC -- MCB 1077 3P D 7A ACDC WEIDMULLER
Weidmuller
Mcb 1077 3P D 7A Acdc Weidmuller
SU3D7UC
Description
MCB 1077 3P D 7A ACDC
Description
MCB 1077 3P D 7A ACDC
Suppliers
Mcb 1077 3P D 7A Acdc Weidmuller
63AC3623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3623 |
|
Product Name
|
Mcb 1077 3P D 7A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details