SU3C32UC -- MCB 1077 3P C 32A ACDC WEIDMULLER
Weidmuller
Mcb 1077 3P C 32A Acdc Weidmuller
SU3C32UC
Description
MCB 1077 3P C 32A ACDC
Description
MCB 1077 3P C 32A ACDC
Suppliers
Mcb 1077 3P C 32A Acdc Weidmuller
63AC3590
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3590 |
|
Product Name
|
Mcb 1077 3P C 32A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Right Angle
View Details