Weidmuller Mcb 1077 2P D 7A Acdc Weidmuller SU2D7UC

Description
MCB 1077 2P D 7A ACDC
Description
MCB 1077 2P D 7A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 1077 2P D 7A Acdc Weidmuller - 63AC3552 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 1077 2P D 7A Acdc Weidmuller
63AC3552
Mcb 1077 2P D 7A Acdc Weidmuller 63AC3552
MCB 1077 2P D 7A ACDC

MCB 1077 2P D 7A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC3552
Product Name Mcb 1077 2P D 7A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details