Maury Microwave Coaxial Adapters 7821A

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7821A is a 1.85mm female to 1.85mm female coaxial adapter designed for calibration-grade metrology applications, supporting frequencies from DC to 26.5 GHz with a maximum VSWR of 1.06. It has a length of 0.750 inches (1.905 cm) and complies with IEEE standard 287 for instrument grade general precision connectors (GPC1.85). The adapter is phase matched within its series and constructed for high repeatability and durability under repeated connection cycles.

Datasheet Summary
Powered by GS/AI

The 7821A is a 1.85mm female to 1.85mm female coaxial adapter designed for calibration-grade metrology applications, supporting frequencies from DC to 26.5 GHz with a maximum VSWR of 1.06. It has a length of 0.750 inches (1.905 cm) and complies with IEEE standard 287 for instrument grade general precision connectors (GPC1.85). The adapter is phase matched within its series and constructed for high repeatability and durability under repeated connection cycles.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7821A - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7821A
Coaxial Adapters 7821A
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7821A
Product Name Coaxial Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - P214E8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - U236A6 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details