Weidmuller Supplementary Ckt Breaker, 2 Pole, 5A; Product Range Weidmuller SU2C5UC

Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 2 Pole, 5A; Product Range Weidmuller - 44AC3975 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 2 Pole, 5A; Product Range Weidmuller
44AC3975
Supplementary Ckt Breaker, 2 Pole, 5A; Product Range Weidmuller 44AC3975
SUPPLEMENTARY CKT BREAKER, 2 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 2 POLE, 5A; Product Range:SU Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3975
Product Name Supplementary Ckt Breaker, 2 Pole, 5A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 3 amps
Rated Breaking Capacity 10000 amps
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4410.0030-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details