SU1D32UC -- MCB 1077 1P D 32A ACDC WEIDMULLER
Weidmuller
Mcb 1077 1P D 32A Acdc Weidmuller
SU1D32UC
Description
MCB 1077 1P D 32A ACDC
Description
MCB 1077 1P D 32A ACDC
Suppliers
Mcb 1077 1P D 32A Acdc Weidmuller
63AC3473
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC3473 |
|
Product Name
|
Mcb 1077 1P D 32A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers