Weidmuller Supplementary Ckt Breaker, 1 Pole, 25A; Product Range Weidmuller SU1C25UC

Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 25A; Product Range:SU Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
SUPPLEMENTARY CKT BREAKER, 1 POLE, 25A; Product Range:SU Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 1 Pole, 25A; Product Range Weidmuller - 44AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 1 Pole, 25A; Product Range Weidmuller
44AC3966
Supplementary Ckt Breaker, 1 Pole, 25A; Product Range Weidmuller 44AC3966
SUPPLEMENTARY CKT BREAKER, 1 POLE, 25A; Product Range:SU Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 1 POLE, 25A; Product Range:SU Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3966
Product Name Supplementary Ckt Breaker, 1 Pole, 25A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1216863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Cable
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2301-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details