Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198223-SL 3.5/12/180G
Color: Orange
Number of Rows: 1
Termination: Through Hole
Contact Material: Copper
Current Rating: 10 A
Number of Contacts: 12
Gender: Male
Contact Plating: Tin
Material: Steel
Categories: Custom Parts
Alternative Parts (Cross-Reference): SL3.5/12/180G;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 3.5 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198223-SL 3.5/12/180G |
| Product Name | Custom Parts - Custom Parts (S - T) - SL 3.5/12/180G |