Weidmuller RockStar® IP65 / NEMA Type 4X Housing Size 12

Description
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.
Description
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

Suppliers

Company
Product
Description
Supplier Links
RockStar® IP65 / NEMA Type 4X Housing - Size 12 - Weidmuller
Richmond, VA, USA
RockStar® IP65 / NEMA Type 4X Housing
Size 12
RockStar® IP65 / NEMA Type 4X Housing Size 12
The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact. The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings.
The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact.
The housing interlock system provides integrated safety. Our unique, patented spring system provides the housing interlock with a secure grip and prevents accidental opening. This makes the interlock resistance to vibration and impact.
The laser marking allows for easy and quick identification. Each housing is permanently labelled with a laser marking so that each product can be quickly designated and positioned.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category NEMA and IP Enclosures
Product Number Size 12
Product Name RockStar® IP65 / NEMA Type 4X Housing
NEMA Rating Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
Depth 1.57 inch (40 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.59 to 9.48 inch (65.79 to 241 mm)
Width 2 to 6.33 inch (50.8 to 161 mm)
Depth 1.37 to 3.14 inch (34.8 to 79.76 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details