Weidmuller Connector, Plug/ Free End, M23, 12 Way; Connector To Connector Weidmuller SAIS-M23-12P-AN-5.0M

Description
CONNECTOR, PLUG/ FREE END, M23, 12 WAY; Connector to Connector:90° M23 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M23 Socket, 90°; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG/ FREE END, M23, 12 WAY; Connector to Connector:90° M23 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M23 Socket, 90°; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug/ Free End, M23, 12 Way; Connector To Connector Weidmuller - 17X2247 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug/ Free End, M23, 12 Way; Connector To Connector Weidmuller
17X2247
Connector, Plug/ Free End, M23, 12 Way; Connector To Connector Weidmuller 17X2247
CONNECTOR, PLUG/ FREE END, M23, 12 WAY; Connector to Connector:90° M23 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M23 Socket, 90°; RoHS Compliant: Yes

CONNECTOR, PLUG/ FREE END, M23, 12 WAY; Connector to Connector:90° M23 Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M23 Socket, 90°; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2247
Product Name Connector, Plug/ Free End, M23, 12 Way; Connector To Connector Weidmuller
Connector Type M23 Socket, 90°
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details