Weidmuller Connector, Rcpt/ Free End, M12, 3 Way; Connector To Connector Weidmuller SAIP-M12BG-5-3.0V

Description
CONNECTOR, RCPT/ FREE END, M12, 3 WAY; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT/ FREE END, M12, 3 WAY; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt/ Free End, M12, 3 Way; Connector To Connector Weidmuller - 17X2232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt/ Free End, M12, 3 Way; Connector To Connector Weidmuller
17X2232
Connector, Rcpt/ Free End, M12, 3 Way; Connector To Connector Weidmuller 17X2232
CONNECTOR, RCPT/ FREE END, M12, 3 WAY; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight RoHS Compliant: Yes

CONNECTOR, RCPT/ FREE END, M12, 3 WAY; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:-; Cable Length - Imperial:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Connector Type A:M12 Sensor Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X2232
Product Name Connector, Rcpt/ Free End, M12, 3 Way; Connector To Connector Weidmuller
Connector Type M12 Sensor Straight
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details