Weidmuller Circular Shell, Signal, Single-Hole Mount, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller SAIE-M23-S-EM

Description
Circular Shell, Signal, Single-hole Mount, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes
Datasheet
Description
Circular Shell, Signal, Single-hole Mount, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Signal, Single-Hole Mount, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller - 58T5124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Signal, Single-Hole Mount, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller
58T5124
Circular Shell, Signal, Single-Hole Mount, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller 58T5124
Circular Shell, Signal, Single-hole Mount, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes

Circular Shell, Signal, Single-hole Mount, Wall Mount Receptacle, Copper Alloy Body, SAI M23 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 58T5124
Product Name Circular Shell, Signal, Single-Hole Mount, Wall Mount Receptacle, Copper Alloy Body, Sai M23 Series Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details