S61AA3-DHH0832 is a double hub bearing housing with a 0.5000 inch bore diameter, 1 inch overall length, and a 0.625 inch clearance hole, designed for precision mounting of shafts. It features two spot drills for dowel pinning, two #6-32 tapped holes, and is made of aluminum with sulfuric acid anodized finish. The housing includes two grooves in the bore and a radius of 0.187 inch on both ends.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | S61AA3-DHH0832 |
| Product Name | 0.5" Bore, 1" Overall Length, Double Hub Bearing House |
| Housing Bore / Bearing O.D. | 12.7 mm (0.5000 inch) |