DGWG126R1 PCB terminal blocks with wire guard feature a right-angle wire entry, Machined type inserts, and a low-profile design for 2 to 3 positions. They are rated for 10A at 300V, accommodate wire ranges of 14 to 22 AWG, and use M2.5 screws with a torque rating of 4.5 lbs-in. The housing is PBT rated UL 94V-0, terminals are brass with tin plating, and wire guards are stainless steel. Operating temperature ranges from -30°C to +105°C. PCB hole diameter minimum is 1.30mm. Standard colors are black and blue.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | DGWG126R1-XXP-ON |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Moduar |
| Approvals | UL Listing Mark |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| Terminal Block Type | Power Distribution Blocks |