High power/currents can be safely switched with the PLUGSERIES. The modular system enables conventional relays and LED indicators simply to be plugged in. Retaining and disassembly clips provide a secure mount.
Pre-assembled relays with 1 or 2 changeover contacts and input voltages from 24V to 230V round of the product range.
Plug-in ZQV 2.5 cross-connectors enable relay multiplexers to be set up quickly thanks to simple side-by-side mounting.
| Weidmuller | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PRZ 115 VDC LD 1 CO |
| Product Name | PLUGSERIES - Industrial Relay Module |
| Mounting | Clamp Connection |
| Features | Visual Indicator |
| Approvals | CE, UL; RoHS |
| Operating Temp | -40 to 122 F (-40 to 50 C) |
| CO | 1 |