Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:
| Weidmuller | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | MRS 5VDC 1 CO |
| Product Name | MICROSERIES - Relay Module 6 mm Width |
| Mounting | Screw Connection |
| Features | Visual Indicator |
| Approvals | CE, UL; RoHS |
| Operating Temp | -13 to 131 F (-25 to 55 C) |
| CO | 1 |