Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:
| Weidmuller | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | MOS 5VDC/24VDC 0,1A |
| Product Name | MICROSERIES Solid-State Relay 6 mm Width |
| Mounting | Screw Connection |
| Output Device | Triac |
| Features | Visual Indicator |
| Approvals | CE, UL; RoHS |
| Operating Temp | -13 to 122 F (-25 to 50 C) |