The MICROOPTO range of products provide the user with the tried and tested characteristics of terminal blocks. Pluggable cross-connections and harmonised marking solutions packaged in a minimum design width. Best performance within a small footprint.
| Weidmuller | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | MOS 24VDC/12-300VDC 1A |
| Product Name | MICROOPTO Solid-State Relay 6 mm Width |
| Mounting | Screw Connection |
| Features | Visual Indicator |
| Approvals | CE, UL; RoHS |
| Operating Temp | -4 to 176 F (-20 to 80 C) |
| Input Voltage (Control Signal) Type | DC |