Weidmuller MICROSERIES Solid-State Relay 6 mm Width MOS 120VUC/230VAC 1A

Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode
Description
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Suppliers

Company
Product
Description
Supplier Links
MICROSERIES Solid-State Relay 6 mm Width - MOS 120VUC/230VAC 1A - Weidmuller
Richmond, VA, USA
MICROSERIES Solid-State Relay 6 mm Width
MOS 120VUC/230VAC 1A
MICROSERIES Solid-State Relay 6 mm Width MOS 120VUC/230VAC 1A
Relays of the MICROSERIES are used for isolating and coupling digital signals. They are characterised by the following features: modular width 6.1 mm Pluggable relay Pluggable cross-connection for four voltages in input and output circuits, innovative retention and ejection aid, LED operating indicator, reverse polarity protection diode, free-wheeling diode

Relays of the MICROSERIES are used for isolating and coupling digital signals.
They are characterised by the following features:

  • modular width 6.1 mm
  • Pluggable relay
  • Pluggable cross-connection for four voltages in input and output circuits,
  • innovative retention and ejection aid,
  • LED operating indicator, reverse polarity protection diode, free-wheeling diode
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Solid State Relays
Product Number MOS 120VUC/230VAC 1A
Product Name MICROSERIES Solid-State Relay 6 mm Width
Mounting Screw Connection
Output Device Triac
Features Visual Indicator
Approvals CE, UL; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1462041-6 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details