WAGO Through terminal block 2001-1205

Description
2-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; black
Request a Quote Datasheet
Description
2-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2001-1205 - WAGO
Germantown, WI, United States
Through terminal block
2001-1205
Through terminal block 2001-1205
2-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; black

2-conductor through terminal block; 1.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,50 mm²; black

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2001-1205-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2001-1205-ND
Terminal Blocks - Din Rail, Channel 2946-2001-1205-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788028 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788028
DIN Rail Terminal Blocks 2788028
WAGO 2001-1205 DIN Rail Terminal Block

WAGO 2001-1205 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788026 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788026
DIN Rail Terminal Blocks 2788026
WAGO 2001-1205 DIN Rail Terminal Block

WAGO 2001-1205 DIN Rail Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 25489261 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25489261
Terminal Blk/Strip Wiring Dev 25489261
2-CONDUCTOR THROUGH TERMINAL BLOCK, 1.5 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 1,50 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 1.5 MM², SUITABLE FOR EX E II APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP®, 1,50 MM², BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2001-1205 2946-2001-1205-ND 2788028 25489261
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 2787706 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 32AK4752 - Newark, An Avnet Company
Specs
Voltage Rating 450 volts
Current Rating 32 amps
View Details
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers