Weidmuller Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Weidmuller HDC MHP100 M 35

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Weidmuller - 63AC9605 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Weidmuller
63AC9605
Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Weidmuller 63AC9605
HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 35MM2; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver PlatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 63AC9605
Product Name Heavy Duty Contact, Pin, Crimp, 35Mm2; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
PLATINODE® HC - PLATINODE® HC - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Anode / Anode Material
Applications Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
View Details
2 suppliers