Weidmuller Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller HDC MHP 100 MC

Description
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller - 63AC9597 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller
63AC9597
Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller 63AC9597
HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 2POS, CRIMP; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9597
Product Name Heavy Duty Module, Plug, 2Pos, Crimp; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
125 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/8" NPT; 0.125 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details