HOUSING, SIZE HQ, SIDE CLAMP, ZINC; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Body; Locking Type:Side Clamp; Rectangular Shell Size:HQ; For Use With:Weidmuller RockStar Series Size HQ HDC Inserts; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 64AC9640 |
| Product Name | Housing, Size Hq, Side Clamp, Zinc; Heavy Duty Connector Type Weidmuller |