Weidmuller Heavy Duty Insert, Rcpt, 48+Pe, 20-14Awg; Product Range Weidmuller HDC HE 24 FS 25-48

Description
HEAVY DUTY INSERT, RCPT, 48+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:48+PE Contacts; Rectangular Shell Size:12; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; CurrentRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 48+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:48+PE Contacts; Rectangular Shell Size:12; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 48+Pe, 20-14Awg; Product Range Weidmuller - 63AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 48+Pe, 20-14Awg; Product Range Weidmuller
63AC9512
Heavy Duty Insert, Rcpt, 48+Pe, 20-14Awg; Product Range Weidmuller 63AC9512
HEAVY DUTY INSERT, RCPT, 48+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:48+PE Contacts; Rectangular Shell Size:12; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; CurrentRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 48+PE, 20-14AWG; Product Range:RockStar HE Series; Heavy Duty Connector Type:Insert; No. of Contacts:48+PE Contacts; Rectangular Shell Size:12; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9512
Product Name Heavy Duty Insert, Rcpt, 48+Pe, 20-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
EN Series - Plugs for NPT Threads - EN Series - Plugs for NPT Threads - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
343 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 0.343 inches
View Details